The Multicomp Pro Thermostat (part number 28AH6236) is a capillary thermostat designed for various applications, including refrigeration, cooking equipment, and air conditioning systems. It features a switch action of SPST/SPDT and has an electric rating of 20A at 250VAC. The thermostat operates within a temperature range of -30°C to +320°C, making it suitable for both low and high-temperature environments. The capillary length is 1,000mm, and it includes options for different knob types and terminal configurations. The ambient temperature tolerance is up to 120°C, ensuring reliable performance in demanding conditions. This product is RoHS compliant, indicating it meets environmental standards.
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:50°C; Operating Temperature Max:320°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermostats |
| Product Number | 28AH6236 |
| Product Name | Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro |