multicomp PRO Capillary Thermostat, 50-200 Deg C, 20A; Thermostat Type Multicomp Pro TS-200S R

Description
CAPILLARY THERMOSTAT, 50-200 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; RoHS Compliant: Yes
Datasheet
Description
CAPILLARY THERMOSTAT, 50-200 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capillary Thermostat, 50-200 Deg C, 20A; Thermostat Type Multicomp Pro - 84Y6650 - Newark, An Avnet Company
Chicago, IL, United States
Capillary Thermostat, 50-200 Deg C, 20A; Thermostat Type Multicomp Pro
84Y6650
Capillary Thermostat, 50-200 Deg C, 20A; Thermostat Type Multicomp Pro 84Y6650
CAPILLARY THERMOSTAT, 50-200 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; RoHS Compliant: Yes

CAPILLARY THERMOSTAT, 50-200 DEG C, 20A; Thermostat Type:-; Operating Temperature Min:50°C; Operating Temperature Max:200°C; Contact Rating:20A at 250VAC; Contact Operation:-; Thermostat Mounting:Panel; Approvals & Standards:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 84Y6650
Product Name Capillary Thermostat, 50-200 Deg C, 20A; Thermostat Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Cartridge Thermostat - 17002-0 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details