multicomp PRO Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro TS-150SR-C

Description
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:30°C; Operating Temperature Max:150°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:30°C; Operating Temperature Max:150°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro - 28AH6234 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro
28AH6234
Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro 28AH6234
THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:30°C; Operating Temperature Max:150°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes

THERMOSTAT, SPST/SPDT, 20A, 250VAC; Thermostat Type:Adjustable; Operating Temperature Min:30°C; Operating Temperature Max:150°C; Contact Rating:20A at 250VAC; Thermostat Mounting:Panel; Approvals & Standards:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 28AH6234
Product Name Thermostat, Spst/spdt, 20A, 250Vac; Thermostat Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Type 7T.81 - Panel thermostat - 7T8100002303 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details