multicomp PRO Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Multicomp TPCS-8

Description
PCB MOUNTING, NYLON, 7.9MM X 12.7MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.07mm; External Width:7.874mm; Product Range:-; Overall Length:12.7mm; Thread Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, NYLON, 7.9MM X 12.7MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.07mm; External Width:7.874mm; Product Range:-; Overall Length:12.7mm; Thread Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Multicomp - 81N1673 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Multicomp
81N1673
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Multicomp 81N1673
PCB MOUNTING, NYLON, 7.9MM X 12.7MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.07mm; External Width:7.874mm; Product Range:-; Overall Length:12.7mm; Thread Length:6.4mm RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 12.7MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.07mm; External Width:7.874mm; Product Range:-; Overall Length:12.7mm; Thread Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N1673
Product Name Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details