multicomp PRO Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Multicomp TPCS-4

Description
PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:7.874mm; Product Range:-; Overall Length:6.4mm; Thread Length:6.4mm RoHS Compliant: Yes
Description
PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:7.874mm; Product Range:-; Overall Length:6.4mm; Thread Length:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Multicomp - 81N1671 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Multicomp
81N1671
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Multicomp 81N1671
PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:7.874mm; Product Range:-; Overall Length:6.4mm; Thread Length:6.4mm RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:7.874mm; Product Range:-; Overall Length:6.4mm; Thread Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N1671
Product Name Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

12mm Long, 3mm Dia. Steel Spring Post - S7270YM3012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.4724 inch (12 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers