multicomp PRO Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Multicomp TPCS-10

Description
PCB MOUNTING, NYLON, 7.9MM X 15.9MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.874mm; Product Range:-; Overall Length:15.9mm; Thread Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, NYLON, 7.9MM X 15.9MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.874mm; Product Range:-; Overall Length:15.9mm; Thread Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Multicomp - 81N1674 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Multicomp
81N1674
Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Multicomp 81N1674
PCB MOUNTING, NYLON, 7.9MM X 15.9MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.874mm; Product Range:-; Overall Length:15.9mm; Thread Length:6.4mm RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 15.9MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.874mm; Product Range:-; Overall Length:15.9mm; Thread Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N1674
Product Name Pcb Mounting, Nylon, 7.9Mm X 15.9Mm; Pcb Support Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-8632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details