multicomp PRO Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 3 Mhz, 65 W, 10 A, 30 Rohs Compliant Multicomp Pro TIP42A

Description
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -60 V, 3 MHz, 65 W, 10 A, 30 RoHS Compliant: Yes
Description
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -60 V, 3 MHz, 65 W, 10 A, 30 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP42A is a PNP bipolar junction transistor designed for general purpose power amplifier and switching applications. It is packaged in a TO-220 case with dimensions ranging from 14.68 mm to 15.31 mm in length, 9.78 mm to 10.42 mm in width, and 5.01 mm to 6.52 mm in height. The transistor has a collector-emitter voltage rating of -60 V, a continuous collector current of 6 A, and a peak collector current of 10 A. It dissipates up to 65 W at 25°C with a derating of 0.52 W/°C above this temperature. The thermal resistance from junction to case is 1.92 °C/W, and the operating and storage junction temperature range is -65°C to +150°C. The current gain-bandwidth product is 3 MHz minimum at 500 mA collector current, and the collector-emitter saturation voltage is 1.5 V maximum at 6 A collector current. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TIP42A is a PNP bipolar junction transistor designed for general purpose power amplifier and switching applications. It is packaged in a TO-220 case with dimensions ranging from 14.68 mm to 15.31 mm in length, 9.78 mm to 10.42 mm in width, and 5.01 mm to 6.52 mm in height. The transistor has a collector-emitter voltage rating of -60 V, a continuous collector current of 6 A, and a peak collector current of 10 A. It dissipates up to 65 W at 25°C with a derating of 0.52 W/°C above this temperature. The thermal resistance from junction to case is 1.92 °C/W, and the operating and storage junction temperature range is -65°C to +150°C. The current gain-bandwidth product is 3 MHz minimum at 500 mA collector current, and the collector-emitter saturation voltage is 1.5 V maximum at 6 A collector current. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 3 Mhz, 65 W, 10 A, 30 Rohs Compliant Multicomp Pro - 38K8309 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 3 Mhz, 65 W, 10 A, 30 Rohs Compliant Multicomp Pro
38K8309
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 3 Mhz, 65 W, 10 A, 30 Rohs Compliant Multicomp Pro 38K8309
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -60 V, 3 MHz, 65 W, 10 A, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -60 V, 3 MHz, 65 W, 10 A, 30 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 38K8309
Product Name Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 3 Mhz, 65 W, 10 A, 30 Rohs Compliant Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
6 suppliers
Bipolar Transistors - 1460482 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC847PNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers