The TIP107 is a PNP plastic power Darlington transistor designed for linear and switching applications, housed in a TO-220 package with dimensions ranging from 14.42 to 16.51 mm in length, 9.63 to 10.67 mm in width, and 3.56 to 4.83 mm in thickness. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 8 A, and a total power dissipation of 80 W at 25°C, derating at 0.64 W/°C above this temperature. The junction temperature maximum is 150°C, with a thermal resistance from junction to ambient of 62.5°C/W. The collector-emitter saturation voltage is 2 V at 3 A collector current and 6 mA base current, and 2.5 V at 8 A collector current and 80 mA base current. The device meets RoHS standards.
TRANS, PNP, 100V, 8A, 150DEG C, 80W; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 08N6663 |
| Product Name | Trans, Pnp, 100V, 8A, 150Deg C, 80W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, 100V, 8A, 150Deg C, 80W; Transistor Polarity Multicomp Pro |