multicomp PRO Test Point, Pcb, 0.8Mm, Natural; Product Range Multicomp TEST-12

Description
TEST POINT, PCB, 0.8MM, NATURAL; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.8mm; Contact Material:Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, 0.8MM, NATURAL; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.8mm; Contact Material:Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, 0.8Mm, Natural; Product Range Multicomp - 08R5920 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, 0.8Mm, Natural; Product Range Multicomp
08R5920
Test Point, Pcb, 0.8Mm, Natural; Product Range Multicomp 08R5920
TEST POINT, PCB, 0.8MM, NATURAL; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.8mm; Contact Material:Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, 0.8MM, NATURAL; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.8mm; Contact Material:Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R5920
Product Name Test Point, Pcb, 0.8Mm, Natural; Product Range Multicomp
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers