multicomp PRO Test Point, Pcb, 1Mm, White; Product Range Multicomp TEST-1(W)

Description
TEST POINT, PCB, 1MM, WHITE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, 1MM, WHITE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, 1Mm, White; Product Range Multicomp - 08R5918 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, 1Mm, White; Product Range Multicomp
08R5918
Test Point, Pcb, 1Mm, White; Product Range Multicomp 08R5918
TEST POINT, PCB, 1MM, WHITE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, 1MM, WHITE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R5918
Product Name Test Point, Pcb, 1Mm, White; Product Range Multicomp
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers