multicomp PRO Test Point, Pcb, 1Mm, Green; Product Range Multicomp TEST-1(GR)

Description
TEST POINT, PCB, 1MM, GREEN; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, 1MM, GREEN; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, 1Mm, Green; Product Range Multicomp - 08R5916 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, 1Mm, Green; Product Range Multicomp
08R5916
Test Point, Pcb, 1Mm, Green; Product Range Multicomp 08R5916
TEST POINT, PCB, 1MM, GREEN; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, 1MM, GREEN; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R5916
Product Name Test Point, Pcb, 1Mm, Green; Product Range Multicomp
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details