multicomp PRO Test Point, Pcb, 1Mm, Blue; Product Range Multicomp TEST-1(BU)

Description
TEST POINT, PCB, 1MM, BLUE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, 1MM, BLUE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, 1Mm, Blue; Product Range Multicomp - 08R5915 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, 1Mm, Blue; Product Range Multicomp
08R5915
Test Point, Pcb, 1Mm, Blue; Product Range Multicomp 08R5915
TEST POINT, PCB, 1MM, BLUE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, 1MM, BLUE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R5915
Product Name Test Point, Pcb, 1Mm, Blue; Product Range Multicomp
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products