multicomp PRO Test Pin, Pcb, Black; Product Range Multicomp TEST-1(BK)

Description
TEST PIN, PCB, BLACK; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes
Datasheet
Description
TEST PIN, PCB, BLACK; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Pin, Pcb, Black; Product Range Multicomp - 08R5914 - Newark, An Avnet Company
Chicago, IL, United States
Test Pin, Pcb, Black; Product Range Multicomp
08R5914
Test Pin, Pcb, Black; Product Range Multicomp 08R5914
TEST PIN, PCB, BLACK; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

TEST PIN, PCB, BLACK; Product Range:-; Connector Colour:Black; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R5914
Product Name Test Pin, Pcb, Black; Product Range Multicomp
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products