multicomp PRO Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 Mm , 13 X 0.2Mm Rohs Compliant Multicomp Pro TEM0620-2009 GREY 100M

Description
Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 mm , 13 x 0.2mm RoHS Compliant: Yes
Description
Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 mm , 13 x 0.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 Mm , 13 X 0.2Mm Rohs Compliant Multicomp Pro - 15R2504 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 Mm , 13 X 0.2Mm Rohs Compliant Multicomp Pro
15R2504
Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 Mm , 13 X 0.2Mm Rohs Compliant Multicomp Pro 15R2504
Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 mm , 13 x 0.2mm RoHS Compliant: Yes

Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 mm , 13 x 0.2mm RoHS Compliant: Yes

Supplier's Site
Multicore Unscreened Cable, Figure 8 Speaker, Per M, 2 Core, 0.41 Mm , 13 X 0.2Mm Rohs Compliant Multicomp Pro - 62X0635 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Unscreened Cable, Figure 8 Speaker, Per M, 2 Core, 0.41 Mm , 13 X 0.2Mm Rohs Compliant Multicomp Pro
62X0635
Multicore Unscreened Cable, Figure 8 Speaker, Per M, 2 Core, 0.41 Mm , 13 X 0.2Mm Rohs Compliant Multicomp Pro 62X0635
Multicore Unscreened Cable, Figure 8 Speaker, Per M, 2 Core, 0.41 mm , 13 x 0.2mm RoHS Compliant: Yes

Multicore Unscreened Cable, Figure 8 Speaker, Per M, 2 Core, 0.41 mm , 13 x 0.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15R2504
Product Name Multiconductor Unshielded Cable, Figure 8 Speaker, Per M, 2, 0.41 Mm , 13 X 0.2Mm Rohs Compliant Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101 EN 61076-2-104
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 3FT Length - 3021084-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers