multicomp PRO Terminal Block, Barrier, 2 Position, 18-12Awg; No. Of Rows Multicomp TDC-02

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 18-12Awg; No. Of Rows Multicomp - 14N5760 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 18-12Awg; No. Of Rows Multicomp
14N5760
Terminal Block, Barrier, 2 Position, 18-12Awg; No. Of Rows Multicomp 14N5760
TERMINAL BLOCK, BARRIER, 2 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5760
Product Name Terminal Block, Barrier, 2 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers