multicomp PRO Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro T3W

Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:75mm; External Depth - Metric:51mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:75mm; External Depth - Metric:51mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro - 07WX0702 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
07WX0702
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro 07WX0702
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:75mm; External Depth - Metric:51mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:75mm; External Depth - Metric:51mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0702
Product Name Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
Length 1.06 inch (26.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details