multicomp PRO Thermal Switch, No, 90°C; Switching Temperature Multicomp T23B090ASR2-20

Description
THERMAL SWITCH, NO, 90°C; Switching Temperature:90°C; Reset Temperature:50°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A, 240VAC/15A; Product Range:T23 RoHS Compliant: Yes
Description
THERMAL SWITCH, NO, 90°C; Switching Temperature:90°C; Reset Temperature:50°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A, 240VAC/15A; Product Range:T23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, No, 90°C; Switching Temperature Multicomp - 98K1996 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, No, 90°C; Switching Temperature Multicomp
98K1996
Thermal Switch, No, 90°C; Switching Temperature Multicomp 98K1996
THERMAL SWITCH, NO, 90°C; Switching Temperature:90°C; Reset Temperature:50°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A, 240VAC/15A; Product Range:T23 RoHS Compliant: Yes

THERMAL SWITCH, NO, 90°C; Switching Temperature:90°C; Reset Temperature:50°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A, 240VAC/15A; Product Range:T23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1996
Product Name Thermal Switch, No, 90°C; Switching Temperature Multicomp
Set Point Range 194 F (90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Surface Mount Thermostat -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 600 F (10 to 316 C)
View Details