multicomp PRO Thermal Switch, No, 70°C; Switching Temperature Multicomp T23B070ASR2-15

Description
THERMAL SWITCH, NO, 70°C; Switching Temperature:70°C; Reset Temperature:55°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A, 240VAC/15A; Product Range:T23 RoHS Compliant: Yes
Datasheet
Description
THERMAL SWITCH, NO, 70°C; Switching Temperature:70°C; Reset Temperature:55°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A, 240VAC/15A; Product Range:T23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, No, 70°C; Switching Temperature Multicomp - 05M4436 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, No, 70°C; Switching Temperature Multicomp
05M4436
Thermal Switch, No, 70°C; Switching Temperature Multicomp 05M4436
THERMAL SWITCH, NO, 70°C; Switching Temperature:70°C; Reset Temperature:55°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A, 240VAC/15A; Product Range:T23 RoHS Compliant: Yes

THERMAL SWITCH, NO, 70°C; Switching Temperature:70°C; Reset Temperature:55°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A, 240VAC/15A; Product Range:T23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 05M4436
Product Name Thermal Switch, No, 70°C; Switching Temperature Multicomp
Set Point Range 158 F (70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Panel Mounting, Solid State Temperature Controller - Series 120R - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 500 F (-17.78 to 260 C)
Voltage 24 volts
View Details
Type 7T.81 - Panel thermostat - 7T8100002403 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details