multicomp PRO Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp T23B050ASR2-15

Description
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:50°C; Reset Temperature:35°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:50°C; Reset Temperature:35°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp - 98K1994 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp
98K1994
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp 98K1994
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:50°C; Reset Temperature:35°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:50°C; Reset Temperature:35°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1994
Product Name Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp
Set Point Range 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Type 7T.81 - Panel thermostat - 7T8100002302 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details