multicomp PRO Thermal Temperature Switch; Switching Temperature Multicomp T23A150BSR2-15

Description
THERMAL TEMPERATURE SWITCH; Switching Temperature:150°C; Reset Temperature:135°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
THERMAL TEMPERATURE SWITCH; Switching Temperature:150°C; Reset Temperature:135°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Temperature Switch; Switching Temperature Multicomp - 98K1993 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Temperature Switch; Switching Temperature Multicomp
98K1993
Thermal Temperature Switch; Switching Temperature Multicomp 98K1993
THERMAL TEMPERATURE SWITCH; Switching Temperature:150°C; Reset Temperature:135°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A; Product Range:-RoHS Compliant: Yes

THERMAL TEMPERATURE SWITCH; Switching Temperature:150°C; Reset Temperature:135°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1993
Product Name Thermal Temperature Switch; Switching Temperature Multicomp
Set Point Range 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details