multicomp PRO Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro SVP592FA-BL

Description
CONNECTOR, SPEAKER, JACK, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, JACK, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro - 41T0009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro
41T0009
Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro 41T0009
CONNECTOR, SPEAKER, JACK, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T0009
Product Name Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products