multicomp PRO Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro SVP561N

Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro - 19P1975 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
19P1975
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro 19P1975
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Xlr, 3Way, Panel, Earth Terminal Multicomp Pro - 51AK9447 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Xlr, 3Way, Panel, Earth Terminal Multicomp Pro
51AK9447
Socket, Xlr, 3Way, Panel, Earth Terminal Multicomp Pro 51AK9447
SOCKET, XLR, 3WAY, PANEL, EARTH TERMINAL

SOCKET, XLR, 3WAY, PANEL, EARTH TERMINAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19P1975 51AK9447
Product Name Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro Socket, Xlr, 3Way, Panel, Earth Terminal Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details