multicomp PRO Plug, Xlr, 3Way, Panel, Black; No. Of Contacts Multicomp Pro SVP555A-R

Description
PLUG, XLR, 3WAY, PANEL, BLACK; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Description
PLUG, XLR, 3WAY, PANEL, BLACK; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Xlr, 3Way, Panel, Black; No. Of Contacts Multicomp Pro - 37AJ1296 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Xlr, 3Way, Panel, Black; No. Of Contacts Multicomp Pro
37AJ1296
Plug, Xlr, 3Way, Panel, Black; No. Of Contacts Multicomp Pro 37AJ1296
PLUG, XLR, 3WAY, PANEL, BLACK; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PLUG, XLR, 3WAY, PANEL, BLACK; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AJ1296
Product Name Plug, Xlr, 3Way, Panel, Black; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 201Y14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details