multicomp PRO Heat Shrink Tubing, 3.175Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro STFE4 3.2 CLR

Description
HEAT SHRINK TUBING, 3.175MM ID, PTFE, NATURAL, 3FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:3ft; Length - Metric:914mm; Product Range:-RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 3.175MM ID, PTFE, NATURAL, 3FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:3ft; Length - Metric:914mm; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.175Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro - 01M9131 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro
01M9131
Heat Shrink Tubing, 3.175Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro 01M9131
HEAT SHRINK TUBING, 3.175MM ID, PTFE, NATURAL, 3FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:3ft; Length - Metric:914mm; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PTFE, NATURAL, 3FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:3ft; Length - Metric:914mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M9131
Product Name Heat Shrink Tubing, 3.175Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details