multicomp PRO Heat Shrink Tubing, 1.98Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro STFE4 2.0 CLR

Description
HEAT SHRINK TUBING, 1.98MM ID, PTFE, 3.94FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:1.98mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 1.98MM ID, PTFE, 3.94FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:1.98mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.98Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro - 01M9129 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.98Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro
01M9129
Heat Shrink Tubing, 1.98Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro 01M9129
HEAT SHRINK TUBING, 1.98MM ID, PTFE, 3.94FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:1.98mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.98MM ID, PTFE, 3.94FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:1.98mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M9129
Product Name Heat Shrink Tubing, 1.98Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345899 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.26 inch (32 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details