multicomp PRO Heat Shrink Tubing, 19.05Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro STFE4 19.0 CLR

Description
HEAT SHRINK TUBING, 19.05MM ID, PTFE, NATURAL, 3FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:3ft; Length - Metric:914mm; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 19.05MM ID, PTFE, NATURAL, 3FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:3ft; Length - Metric:914mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 19.05Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro - 01M9128 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.05Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro
01M9128
Heat Shrink Tubing, 19.05Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro 01M9128
HEAT SHRINK TUBING, 19.05MM ID, PTFE, NATURAL, 3FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:3ft; Length - Metric:914mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.05MM ID, PTFE, NATURAL, 3FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:3ft; Length - Metric:914mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M9128
Product Name Heat Shrink Tubing, 19.05Mm Id, Ptfe, Natural, 3Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tubing 3/32 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 2.4 mm - 70133158 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details