multicomp PRO Heat Shrink Tubing, 19.1Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Multicomp Pro SST-048-6010-CLR

Description
HEAT SHRINK TUBING, 19.1MM ID, FEP, TRANS, 6IN L, PK10; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 19.1MM ID, FEP, TRANS, 6IN L, PK10; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 19.1Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Multicomp Pro - 92N6001 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Multicomp Pro
92N6001
Heat Shrink Tubing, 19.1Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Multicomp Pro 92N6001
HEAT SHRINK TUBING, 19.1MM ID, FEP, TRANS, 6IN L, PK10; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, FEP, TRANS, 6IN L, PK10; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N6001
Product Name Heat Shrink Tubing, 19.1Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/16-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details