multicomp PRO Schottky Diode, 5A, 40V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro SS54

Description
SCHOTTKY DIODE, 5A, 40V, SMC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 5A, 40V, SMC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 5A, 40V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9197 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 5A, 40V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro
90R9197
Schottky Diode, 5A, 40V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro 90R9197
SCHOTTKY DIODE, 5A, 40V, SMC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY DIODE, 5A, 40V, SMC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 5A, 40V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9198 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 5A, 40V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
90R9198
Schottky Diode, 5A, 40V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 90R9198
SCHOTTKY DIODE, 5A, 40V, SMC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY DIODE, 5A, 40V, SMC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 90R9197
Product Name Schottky Diode, 5A, 40V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro
Package DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky SMD 8A 80V Diode and Rectifier - 280-8TQ080SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG862C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.9000 volts
View Details