multicomp PRO Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 3Ft, Pk6; Shrink Ratio Multicomp Pro SRM-032-6006-BLU

Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLUE, 3FT, PK6; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12.7MM ID, PO, BLUE, 3FT, PK6; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 3Ft, Pk6; Shrink Ratio Multicomp Pro - 84N599 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 3Ft, Pk6; Shrink Ratio Multicomp Pro
84N599
Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 3Ft, Pk6; Shrink Ratio Multicomp Pro 84N599
HEAT SHRINK TUBING, 12.7MM ID, PO, BLUE, 3FT, PK6; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Blue RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLUE, 3FT, PK6; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N599
Product Name Heat Shrink Tubing, 12.7Mm Id, Po, Blue, 3Ft, Pk6; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-05-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details