multicomp PRO Heat Shrink Tubing, 9.525Mm Id, Po, Red, 4Ft, Pk8; Shrink Ratio Multicomp Pro SRM-024-6008-RED

Description
HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 4FT, PK8; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 4FT, PK8; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 4Ft, Pk8; Shrink Ratio Multicomp Pro - 84N598 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 4Ft, Pk8; Shrink Ratio Multicomp Pro
84N598
Heat Shrink Tubing, 9.525Mm Id, Po, Red, 4Ft, Pk8; Shrink Ratio Multicomp Pro 84N598
HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 4FT, PK8; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Red RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, RED, 4FT, PK8; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N598
Product Name Heat Shrink Tubing, 9.525Mm Id, Po, Red, 4Ft, Pk8; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details