multicomp PRO Heat Shrink Tubing, 3.175Mm Id, Po, Brown, 7Ft, Pk14; Shrink Ratio Multicomp Pro SRM-008-6014-BRN

Description
HEAT SHRINK TUBING, 3.175MM ID, PO, BROWN, 7FT, PK14; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:6"; Length - Metric:152.4mm; Colour:BrownRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.175MM ID, PO, BROWN, 7FT, PK14; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:6"; Length - Metric:152.4mm; Colour:BrownRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.175Mm Id, Po, Brown, 7Ft, Pk14; Shrink Ratio Multicomp Pro - 84N595 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Brown, 7Ft, Pk14; Shrink Ratio Multicomp Pro
84N595
Heat Shrink Tubing, 3.175Mm Id, Po, Brown, 7Ft, Pk14; Shrink Ratio Multicomp Pro 84N595
HEAT SHRINK TUBING, 3.175MM ID, PO, BROWN, 7FT, PK14; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:6"; Length - Metric:152.4mm; Colour:BrownRoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BROWN, 7FT, PK14; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:6"; Length - Metric:152.4mm; Colour:BrownRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N595
Product Name Heat Shrink Tubing, 3.175Mm Id, Po, Brown, 7Ft, Pk14; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 063725P036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details