multicomp PRO Diode, Schottky, 3A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp SR310

Description
DIODE, SCHOTTKY, 3A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 3A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 3A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp - 37AJ1249 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp
37AJ1249
Diode, Schottky, 3A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp 37AJ1249
DIODE, SCHOTTKY, 3A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 37AJ1249
Product Name Diode, Schottky, 3A, 100V; Repetitive Reverse Voltage Vrrm Max Multicomp
Package DO-201; DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466954 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.9000 volts
View Details