multicomp PRO Schottky Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro SR1100

Description
SCHOTTKY DIODE, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9157 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
90R9157
Schottky Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 90R9157
SCHOTTKY DIODE, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 1A, 100V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9158 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 100V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
90R9158
Schottky Diode, 1A, 100V, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 90R9158
SCHOTTKY DIODE, 1A, 100V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 100V, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 90R9157
Product Name Schottky Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
Package DO-204AL
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.7000 volts
View Details
Schottky Diodes & Rectifiers - 2222897 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
60 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG060V100EPDAZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers