multicomp PRO Sleeving , Emi Shielding Wrap, 50.8Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro SPC5094

Description
SLEEVING , EMI SHIELDING WRAP, 50.8MM, 10FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PUR (Polyurethane); Sleeving Colour:Black; Internal Diameter:2"; Length - Metric:3.5m; Length - Imperial:10ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING , EMI SHIELDING WRAP, 50.8MM, 10FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PUR (Polyurethane); Sleeving Colour:Black; Internal Diameter:2"; Length - Metric:3.5m; Length - Imperial:10ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving , Emi Shielding Wrap, 50.8Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro - 50N169 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving , Emi Shielding Wrap, 50.8Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro
50N169
Sleeving , Emi Shielding Wrap, 50.8Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro 50N169
SLEEVING , EMI SHIELDING WRAP, 50.8MM, 10FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PUR (Polyurethane); Sleeving Colour:Black; Internal Diameter:2"; Length - Metric:3.5m; Length - Imperial:10ft; Product Range:- RoHS Compliant: Yes

SLEEVING , EMI SHIELDING WRAP, 50.8MM, 10FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PUR (Polyurethane); Sleeving Colour:Black; Internal Diameter:2"; Length - Metric:3.5m; Length - Imperial:10ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N169
Product Name Sleeving , Emi Shielding Wrap, 50.8Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details