multicomp PRO Sleeving , Emi Shielding Wrap, 25.4Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro SPC5093

Description
SLEEVING , EMI SHIELDING WRAP, 25.4MM, 10FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PUR (Polyurethane); Sleeving Colour:Black; Internal Diameter:1"; Length - Metric:3.5m; Length - Imperial:10ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING , EMI SHIELDING WRAP, 25.4MM, 10FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PUR (Polyurethane); Sleeving Colour:Black; Internal Diameter:1"; Length - Metric:3.5m; Length - Imperial:10ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving , Emi Shielding Wrap, 25.4Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro - 50N168 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving , Emi Shielding Wrap, 25.4Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro
50N168
Sleeving , Emi Shielding Wrap, 25.4Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro 50N168
SLEEVING , EMI SHIELDING WRAP, 25.4MM, 10FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PUR (Polyurethane); Sleeving Colour:Black; Internal Diameter:1"; Length - Metric:3.5m; Length - Imperial:10ft; Product Range:- RoHS Compliant: Yes

SLEEVING , EMI SHIELDING WRAP, 25.4MM, 10FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PUR (Polyurethane); Sleeving Colour:Black; Internal Diameter:1"; Length - Metric:3.5m; Length - Imperial:10ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N168
Product Name Sleeving , Emi Shielding Wrap, 25.4Mm, 10Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details