multicomp PRO Sleeving, Expandable, 2.159Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro SPC4919

Description
SLEEVING, EXPANDABLE, 2.159MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:2.159mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 2.159MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:2.159mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 2.159Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro - 50N086 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 2.159Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
50N086
Sleeving, Expandable, 2.159Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro 50N086
SLEEVING, EXPANDABLE, 2.159MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:2.159mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 2.159MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:2.159mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N086
Product Name Sleeving, Expandable, 2.159Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details