multicomp PRO Connector, Power Entry, Plug, 10A; Product Range Multicomp SPC4632

Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:14Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:14Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A; Product Range Multicomp - 84N1433 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Product Range Multicomp
84N1433
Connector, Power Entry, Plug, 10A; Product Range Multicomp 84N1433
CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:14Contacts RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:14Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N1433
Product Name Connector, Power Entry, Plug, 10A; Product Range Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-F-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-M9AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details