multicomp PRO Terminal, Ferrule, 1.7Mm; Connector Type Multicomp Pro SPC4543

Description
TERMINAL, FERRULE, 1.7MM; Connector Type:Ferrule; Wire Size (AWG):16; Contact Material:Copper; Contact Plating:Tin; Insulator Material:Uninsulated ; Connector Type:Ferrule; Length:1.7mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FERRULE, 1.7MM; Connector Type:Ferrule; Wire Size (AWG):16; Contact Material:Copper; Contact Plating:Tin; Insulator Material:Uninsulated ; Connector Type:Ferrule; Length:1.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ferrule, 1.7Mm; Connector Type Multicomp Pro - 84N2077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ferrule, 1.7Mm; Connector Type Multicomp Pro
84N2077
Terminal, Ferrule, 1.7Mm; Connector Type Multicomp Pro 84N2077
TERMINAL, FERRULE, 1.7MM; Connector Type:Ferrule; Wire Size (AWG):16; Contact Material:Copper; Contact Plating:Tin; Insulator Material:Uninsulated ; Connector Type:Ferrule; Length:1.7mm RoHS Compliant: Yes

TERMINAL, FERRULE, 1.7MM; Connector Type:Ferrule; Wire Size (AWG):16; Contact Material:Copper; Contact Plating:Tin; Insulator Material:Uninsulated; Connector Type:Ferrule; Length:1.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N2077
Product Name Terminal, Ferrule, 1.7Mm; Connector Type Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products