multicomp PRO Releasable Cable Ties; Cable Tie Material Multicomp Pro SPC35324

Description
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:300mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes
Description
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:300mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Releasable Cable Ties; Cable Tie Material Multicomp Pro - 71R4603 - Newark, An Avnet Company
Chicago, IL, United States
Releasable Cable Ties; Cable Tie Material Multicomp Pro
71R4603
Releasable Cable Ties; Cable Tie Material Multicomp Pro 71R4603
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:300mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:300mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4603
Product Name Releasable Cable Ties; Cable Tie Material Multicomp Pro
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details