multicomp PRO Cable Ties; Cable Tie Material Multicomp Pro SPC35310

Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:266mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:266mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Multicomp Pro - 71R4589 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Multicomp Pro
71R4589
Cable Ties; Cable Tie Material Multicomp Pro 71R4589
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:266mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:266mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4589
Product Name Cable Ties; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details