multicomp PRO Cable Tie, Nylon6.6, 100Mm, Pk100, Black; Cable Tie Material Multicomp Pro SPC35225.

Description
CABLE TIE, NYLON6.6, 100MM, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes
Description
CABLE TIE, NYLON6.6, 100MM, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Nylon6.6, 100Mm, Pk100, Black; Cable Tie Material Multicomp Pro - 53M7114 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 100Mm, Pk100, Black; Cable Tie Material Multicomp Pro
53M7114
Cable Tie, Nylon6.6, 100Mm, Pk100, Black; Cable Tie Material Multicomp Pro 53M7114
CABLE TIE, NYLON6.6, 100MM, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

CABLE TIE, NYLON6.6, 100MM, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7114
Product Name Cable Tie, Nylon6.6, 100Mm, Pk100, Black; Cable Tie Material Multicomp Pro
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details