multicomp PRO Cable Ties; Cable Tie Material Multicomp Pro SPC35215

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Multicomp Pro - 71R4494 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Multicomp Pro
71R4494
Cable Ties; Cable Tie Material Multicomp Pro 71R4494
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4494
Product Name Cable Ties; Cable Tie Material Multicomp Pro
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details