multicomp PRO Coaxial Cable, Rg-8/x, 36In, Black; Connector Type A Multicomp SPC28748

Description
COAXIAL CABLE, RG-8/X, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG8X; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-8/X, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG8X; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-8/x, 36In, Black; Connector Type A Multicomp - 19P6131 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/x, 36In, Black; Connector Type A Multicomp
19P6131
Coaxial Cable, Rg-8/x, 36In, Black; Connector Type A Multicomp 19P6131
COAXIAL CABLE, RG-8/X, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG8X; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-8/X, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG8X; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6131
Product Name Coaxial Cable, Rg-8/x, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8W4-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
System cable - 706-2400/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details