multicomp PRO Coaxial Cable, 72In, Black; Connector Type A Multicomp SPC28733

Description
COAXIAL CABLE, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 72In, Black; Connector Type A Multicomp - 19P6116 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 72In, Black; Connector Type A Multicomp
19P6116
Coaxial Cable, 72In, Black; Connector Type A Multicomp 19P6116
COAXIAL CABLE, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6116
Product Name Coaxial Cable, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1745298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers