multicomp PRO Coaxial Cable, Belden 9913F, 60In, Black; Connector Type A Multicomp SPC27398

Description
COAXIAL CABLE, BELDEN 9913F, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:Belden 9913F7; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, BELDEN 9913F, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:Belden 9913F7; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Belden 9913F, 60In, Black; Connector Type A Multicomp - 19P3561 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Belden 9913F, 60In, Black; Connector Type A Multicomp
19P3561
Coaxial Cable, Belden 9913F, 60In, Black; Connector Type A Multicomp 19P3561
COAXIAL CABLE, BELDEN 9913F, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:Belden 9913F7; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m RoHS Compliant: Yes

COAXIAL CABLE, BELDEN 9913F, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:Belden 9913F7; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3561
Product Name Coaxial Cable, Belden 9913F, 60In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1368136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers