multicomp PRO Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp SPC27348

Description
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp - 19P3513 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp
19P3513
Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp 19P3513
COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3513
Product Name Coaxial Cable, Rg-58A/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3340/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details