multicomp PRO Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp SPC27245

Description
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp - 19P4206 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp
19P4206
Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp 19P4206
COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-400/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG400; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4206
Product Name Coaxial Cable, Rg-400/u, 36In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMF-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
System cable - 706-2500/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details