multicomp PRO Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp SPC26545

Description
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp - 19P3149 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp
19P3149
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp 19P3149
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Bulkhead Jack; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3149
Product Name Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details