multicomp PRO Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp SPC26491

Description
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp - 19P3965 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp
19P3965
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp 19P3965
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P3965
Product Name Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-10-LE4 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
2 suppliers
System cable - 706-100/310-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details