multicomp PRO Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Multicomp SPC26377

Description
COAXIAL CABLE, RG-58C/U, 48IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 48IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Multicomp - 19P6521 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Multicomp
19P6521
Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Multicomp 19P6521
COAXIAL CABLE, RG-58C/U, 48IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 48IN, BLACK; Connector Type A:UHF Straight Plug; Connector Type B:UHF Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6521
Product Name Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZB9041 | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details